Brady Corporation First Aid Sign 29076

Description
First Aid Sign
Request a Quote Datasheet
Description
First Aid Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
First Aid Sign - 29076 - Brady Corporation
Milwaukee, WI, USA
First Aid Sign
29076
First Aid Sign 29076
First Aid Sign

First Aid Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-29076-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-29076-ND
Signs, Nameplates, Posters 2267-29076-ND
B555 7X10 WHT/GRN

B555 7X10 WHT/GRN

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Green Eyewash & Shower Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY SHOWER AND EYE WASH - 29076 - 754476-29076 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Green Eyewash & Shower Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY SHOWER AND EYE WASH - 29076
754476-29076
Brady B-555 Aluminum Rectangle Green Eyewash & Shower Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY SHOWER AND EYE WASH - 29076 754476-29076
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady eyewash & shower sign is produced using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This eyewash & shower sign is printed with a green background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This part is written in English with the following text: EMERGENCY SHOWER AND EYE WASH. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, OSHA 29 CFR 1910.151 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady eyewash & shower sign is produced using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This eyewash & shower sign is printed with a green background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This part is written in English with the following text: EMERGENCY SHOWER AND EYE WASH. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, OSHA 29 CFR 1910.151 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 29076 2267-29076-ND 754476-29076
Product Name First Aid Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Green Eyewash & Shower Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY SHOWER AND EYE WASH - 29076
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 3701526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit right
Materials of Construction Plastic / Film; Plastic
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-705-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details