Brady Corporation First Aid Sign 29069

Description
First Aid Sign
Request a Quote Datasheet
Description
First Aid Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
First Aid Sign - 29069 - Brady Corporation
Milwaukee, WI, USA
First Aid Sign
29069
First Aid Sign 29069
First Aid Sign

First Aid Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-29069-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-29069-ND
Signs, Nameplates, Posters 2267-29069-ND
B401 7X10 GRN/WHT

B401 7X10 GRN/WHT

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Green Eyewash & Shower Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY SHOWER AND EYE WASH - 29069 - 754476-29069 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Green Eyewash & Shower Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY SHOWER AND EYE WASH - 29069
754476-29069
Brady B-401 Polystyrene Rectangle Green Eyewash & Shower Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY SHOWER AND EYE WASH - 29069 754476-29069
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady eyewash & shower sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This eyewash & shower sign is designed with a green background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This sign is written in English with the following text: EMERGENCY SHOWER AND EYE WASH. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, OSHA 29 CFR 1910.151 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady eyewash & shower sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This eyewash & shower sign is designed with a green background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This sign is written in English with the following text: EMERGENCY SHOWER AND EYE WASH. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, OSHA 29 CFR 1910.151 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 29069 2267-29069-ND 754476-29069
Product Name First Aid Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Green Eyewash & Shower Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY SHOWER AND EYE WASH - 29069
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 7631777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep out
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details