Brady Corporation Signs, Nameplates, Posters 27432

Description
B401 SAFETY SIGNS BLK/RED/WHT
Request a Quote Datasheet
Description
B401 SAFETY SIGNS BLK/RED/WHT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-27432-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-27432-ND
Signs, Nameplates, Posters 2267-27432-ND
B401 SAFETY SIGNS BLK/RED/WHT

B401 SAFETY SIGNS BLK/RED/WHT

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: WARNING DO NOT USE THIS EQUIPMENT - 27432 - 754473-16680 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: WARNING DO NOT USE THIS EQUIPMENT - 27432
754473-16680
Brady B-401 Polystyrene Rectangle White Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: WARNING DO NOT USE THIS EQUIPMENT - 27432 754473-16680
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady machine & equipment sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This item is written in English with the following text: WARNING DO NOT USE THIS EQUIPMENT. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady machine & equipment sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This item is written in English with the following text: WARNING DO NOT USE THIS EQUIPMENT. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-27432-ND 754473-16680
Product Name Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: WARNING DO NOT USE THIS EQUIPMENT - 27432
Materials of Construction Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 7631907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Pet
Width 17.72 inches (450 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-874-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details