Brady Corporation Signs, Nameplates, Posters 26634

Description
(M)NFR B401 (SPAN) 14 X 10
Request a Quote Datasheet
Description
(M)NFR B401 (SPAN) 14 X 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-26634-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-26634-ND
Signs, Nameplates, Posters 2267-26634-ND
(M)NFR B401 (SPAN) 14 X 10

(M)NFR B401 (SPAN) 14 X 10

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 14 in Height - Language Spanish - TEXT: (M) NFR - 26634 - 754473-26634 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 14 in Height - Language Spanish - TEXT: (M) NFR - 26634
754473-26634
Brady B-401 Polystyrene Rectangle Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 14 in Height - Language Spanish - TEXT: (M) NFR - 26634 754473-26634
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady chemical, biohazard, hazardous & flammable material sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 14 in height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This part is written in Spanish with the following text: (M) NFR. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady chemical, biohazard, hazardous & flammable material sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 14 in height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This part is written in Spanish with the following text: (M) NFR. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-26634-ND 754473-26634
Product Name Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 14 in Height - Language Spanish - TEXT: (M) NFR - 26634
Materials of Construction Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 7631995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Do not touch
Materials of Construction Pp rigid plastic
Width 9.84 inches (250 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details