Brady Corporation Signs, Nameplates, Posters 26632

Description
(M)NFR B401 SIGN 14 X 10
Request a Quote Datasheet
Description
(M)NFR B401 SIGN 14 X 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-26632-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-26632-ND
Signs, Nameplates, Posters 2267-26632-ND
(M)NFR B401 SIGN 14 X 10

(M)NFR B401 SIGN 14 X 10

Buy Now Datasheet
Brady B-401 Polystyrene Square Chemical, Biohazard, Hazardous & Flammable Material Sign - 14 in Width x 14 in Height - TEXT: (M) NFR - 26632 - 754473-26632 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Square Chemical, Biohazard, Hazardous & Flammable Material Sign - 14 in Width x 14 in Height - TEXT: (M) NFR - 26632
754473-26632
Brady B-401 Polystyrene Square Chemical, Biohazard, Hazardous & Flammable Material Sign - 14 in Width x 14 in Height - TEXT: (M) NFR - 26632 754473-26632
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady chemical, biohazard, hazardous & flammable material sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 14 in height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a square. This sign is written in English with the following text: (M) NFR. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady chemical, biohazard, hazardous & flammable material sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 14 in height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a square. This sign is written in English with the following text: (M) NFR. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-26632-ND 754473-26632
Product Name Signs, Nameplates, Posters Brady B-401 Polystyrene Square Chemical, Biohazard, Hazardous & Flammable Material Sign - 14 in Width x 14 in Height - TEXT: (M) NFR - 26632
Materials of Construction Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-876-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 146396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details