Brady Corporation ANSI Z535 Safety Sign 26589

Description
ANSI Z535 Safety Sign
Request a Quote Datasheet
Description
ANSI Z535 Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Z535 Safety Sign - 26589 - Brady Corporation
Milwaukee, WI, USA
ANSI Z535 Safety Sign
26589
ANSI Z535 Safety Sign 26589
ANSI Z535 Safety Sign

ANSI Z535 Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-26589-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-26589-ND
Signs, Nameplates, Posters 2267-26589-ND
B401 10X14 ANSI BLK,GRN/WHT FIRS

B401 10X14 ANSI BLK,GRN/WHT FIRS

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White First Aid Sign - 14 in Width x 10 in Height - TEXT: FIRST AID - 26589 - 754476-26589 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White First Aid Sign - 14 in Width x 10 in Height - TEXT: FIRST AID - 26589
754476-26589
Brady B-401 Polystyrene Rectangle White First Aid Sign - 14 in Width x 10 in Height - TEXT: FIRST AID - 26589 754476-26589
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady first aid sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This first aid sign is manufactured with a white background and text and/or image color(s) of green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This first aid sign is manufactured with the following image: first aid symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This item is written in English with the following text: FIRST AID. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady first aid sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This first aid sign is manufactured with a white background and text and/or image color(s) of green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This first aid sign is manufactured with the following image: first aid symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This item is written in English with the following text: FIRST AID. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 26589 2267-26589-ND 754476-26589
Product Name ANSI Z535 Safety Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White First Aid Sign - 14 in Width x 10 in Height - TEXT: FIRST AID - 26589
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Safety Symbols & Electrical Signs - 1768035-8 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Warning Signs - 7631620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Danger
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details