B401 10X14 ANSI BLK,GRN/WHT SPIL
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady spill response equipment & spill station sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This spill response equipment & spill station sign is printed with a white background and text and/or image color(s) of black / green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This spill response equipment & spill station sign is manufactured with the following image: spill response equipment symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This part is written in English with the following text: EMERGENCY SPILL RESPONSE EQUIPMENT. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside.
| Brady Corporation | DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 26580 | 2267-26580-ND | 754476-26580 |
| Product Name | ANSI Z535 Safety Sign | Signs, Nameplates, Posters | Brady B-401 Polystyrene Rectangle White Spill Response Equipment & Spill Station Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY SPILL RESPONSE EQUIPMENT - 26580 |
| Materials of Construction | Plastic / Film | Polyester | Polystyrene |