Brady Corporation Brady Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - TEXT: EXPLOSIVE - 26544 26544

Description
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is designed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This chemical, biohazard, hazardous & flammable material sign is printed with the following image: explosion symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This item is written in English with the following text: EXPLOSIVE.
Description
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is designed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This chemical, biohazard, hazardous & flammable material sign is printed with the following image: explosion symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This item is written in English with the following text: EXPLOSIVE.

Suppliers

Company
Product
Description
Supplier Links
Brady Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - TEXT: EXPLOSIVE - 26544 - 754473-26544 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - TEXT: EXPLOSIVE - 26544
754473-26544
Brady Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - TEXT: EXPLOSIVE - 26544 754473-26544
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is designed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This chemical, biohazard, hazardous & flammable material sign is printed with the following image: explosion symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This item is written in English with the following text: EXPLOSIVE.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is designed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This chemical, biohazard, hazardous & flammable material sign is printed with the following image: explosion symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This item is written in English with the following text: EXPLOSIVE.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-26544
Product Name Brady Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - TEXT: EXPLOSIVE - 26544
Safety / Warning Type HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp
Width 9.84 inches (250 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details