Brady Corporation Blank Sign 25964

Description
Blank Sign
Request a Quote Datasheet
Description
Blank Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blank Sign - 25964 - Brady Corporation
Milwaukee, WI, USA
Blank Sign
25964
Blank Sign 25964
Blank Sign

Blank Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-25964-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-25964-ND
Signs, Nameplates, Posters 2267-25964-ND
"B410,3.5""H X 5.0""W, YELLOW BLANK"

"B410,3.5""H X 5.0""W, YELLOW BLANK"

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Yellow Sign Blank - 5 in Width x 3.5 in Height - 25964 - 754476-25964 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Yellow Sign Blank - 5 in Width x 3.5 in Height - 25964
754476-25964
Brady B-401 Polystyrene Rectangle Yellow Sign Blank - 5 in Width x 3.5 in Height - 25964 754476-25964
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady sign blank is produced using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 5 in width and a 3.5 in height. Color is often an important factor for proper awareness and communication. This sign blank sign is designed with a yellow background and text and/or image color(s) of yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady sign blank is produced using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 5 in width and a 3.5 in height. Color is often an important factor for proper awareness and communication. This sign blank sign is designed with a yellow background and text and/or image color(s) of yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 25964 2267-25964-ND 754476-25964
Product Name Blank Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Yellow Sign Blank - 5 in Width x 3.5 in Height - 25964
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 146396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details