B401 BLANK WHITE 3.5X5
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady sign blank is constructed using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 5 in width and a 3.5 in height. Color is often an important factor for proper awareness and communication. This sign blank sign is manufactured with a white background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 25963 | 2267-25963-ND | 754476-25963 |
| Product Name | Blank Sign | Signs, Nameplates, Posters | Brady B-401 Polystyrene Rectangle White Sign Blank - 5 in Width x 3.5 in Height - 25963 |
| Materials of Construction | Plastic / Film | Polyester | Polystyrene |