Brady Corporation Recycle & Environment Sign 25943

Description
Recycle & Environment Sign
Description
Recycle & Environment Sign

Suppliers

Company
Product
Description
Supplier Links
Recycle & Environment Sign - 25943 - Brady Corporation
Milwaukee, WI, USA
Recycle & Environment Sign
25943
Recycle & Environment Sign 25943
Recycle & Environment Sign

Recycle & Environment Sign

Supplier's Site
Brady B-401 High Impact Polystyrene Rectangle White Recycle & Environment Sign - 10 in Width x 7 in Height - 25943 - 754476-25943 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Recycle & Environment Sign - 10 in Width x 7 in Height - 25943
754476-25943
Brady B-401 High Impact Polystyrene Rectangle White Recycle & Environment Sign - 10 in Width x 7 in Height - 25943 754476-25943
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady recycle & environment sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This recycle & environment sign is designed with a white background and text and/or image color(s) of green. Often, many signs include images to help support the text or are simply used to create the message themselves. This recycle & environment sign is printed with the following image: recycling symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady recycle & environment sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This recycle & environment sign is designed with a white background and text and/or image color(s) of green. Often, many signs include images to help support the text or are simply used to create the message themselves. This recycle & environment sign is printed with the following image: recycling symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 25943 754476-25943
Product Name Recycle & Environment Sign Brady B-401 High Impact Polystyrene Rectangle White Recycle & Environment Sign - 10 in Width x 7 in Height - 25943
Materials of Construction Plastic / Film High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-706/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Warning Signs - 1615875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Warning
Materials of Construction Polystyrene vinyl
Width 5 inches (127 mm)
View Details