Brady Corporation Recycle & Environment Sign 25930

Description
Recycle & Environment Sign
Request a Quote Datasheet
Description
Recycle & Environment Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recycle & Environment Sign - 25930 - Brady Corporation
Milwaukee, WI, USA
Recycle & Environment Sign
25930
Recycle & Environment Sign 25930
Recycle & Environment Sign

Recycle & Environment Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-25930-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-25930-ND
Signs, Nameplates, Posters 2267-25930-ND
B401 10X14 GRN/WHT

B401 10X14 GRN/WHT

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Recycle & Environment Sign - 14 in Width x 10 in Height - TEXT: RECYCLABLE PAPER ONLY - 25930 - 754476-25930 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Recycle & Environment Sign - 14 in Width x 10 in Height - TEXT: RECYCLABLE PAPER ONLY - 25930
754476-25930
Brady B-401 High Impact Polystyrene Rectangle White Recycle & Environment Sign - 14 in Width x 10 in Height - TEXT: RECYCLABLE PAPER ONLY - 25930 754476-25930
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady recycle & environment sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This recycle & environment sign is printed with a white background and text and/or image color(s) of green. Often, many signs include images to help support the text or are simply used to create the message themselves. This recycle & environment sign is printed with the following image: recycling symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This product is written in English with the following text: RECYCLABLE PAPER ONLY. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady recycle & environment sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This recycle & environment sign is printed with a white background and text and/or image color(s) of green. Often, many signs include images to help support the text or are simply used to create the message themselves. This recycle & environment sign is printed with the following image: recycling symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This product is written in English with the following text: RECYCLABLE PAPER ONLY. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 25930 2267-25930-ND 754476-25930
Product Name Recycle & Environment Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Recycle & Environment Sign - 14 in Width x 10 in Height - TEXT: RECYCLABLE PAPER ONLY - 25930
Materials of Construction Plastic / Film Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Security Signs - 4935297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Cctv
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details