R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady lockout / tagout sign is made from polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This product is written in English with the following text: NOTICE IN ACCORDANCE WITH OSHA STANDARD 1910.147, ALL EQUIPMENT, MACHINES AND PROCESSES SHALL BE LOCKED OUT PRIOR TO SERVICING. LOCKOUT PROCEDURES ARE POSTED IN THE OPERATING AREA AND / OR BY THE MAIN ENERGY SOURCE OF EACH MACHINE. IF YOU HAVE ANY QUESTIONS ABOUT THE LOCKOUT PROCEDURES, PLEASE SEE YOUR SUPERVISOR OR THE SAFETY DIRECTOR. THIS STANDARD WILL BE STRICTLY ENFORCED. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this part complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of parts. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 25922 | 754476-25922 |
| Product Name | Lockout Sign | Brady B-401 Polystyrene Rectangle White Lockout / Tagout Sign - 10 in Width x 14 in Height - 25922 |
| Safety / Warning Type | Lock Out |