Brady Corporation Confined Space Sign 25921

Description
Confined Space Sign
Request a Quote Datasheet
Description
Confined Space Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Confined Space Sign - 25921 - Brady Corporation
Milwaukee, WI, USA
Confined Space Sign
25921
Confined Space Sign 25921
Confined Space Sign

Confined Space Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-25921-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-25921-ND
Signs, Nameplates, Posters 2267-25921-ND
B401 10X14 RED/BLK/WHT DANGER PE

B401 10X14 RED/BLK/WHT DANGER PE

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Confined Space Sign - 14 in Width x 10 in Height - TEXT: DANGER PERMIT REQUIRED CONFINED SPACE DO NOT ENTER - 25921 - 754476-25921 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Confined Space Sign - 14 in Width x 10 in Height - TEXT: DANGER PERMIT REQUIRED CONFINED SPACE DO NOT ENTER - 25921
754476-25921
Brady B-401 Polystyrene Rectangle White Confined Space Sign - 14 in Width x 10 in Height - TEXT: DANGER PERMIT REQUIRED CONFINED SPACE DO NOT ENTER - 25921 754476-25921
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady confined space sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This confined space sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This product is written in English with the following text: DANGER PERMIT REQUIRED CONFINED SPACE DO NOT ENTER. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady confined space sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This confined space sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This product is written in English with the following text: DANGER PERMIT REQUIRED CONFINED SPACE DO NOT ENTER. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 25921 2267-25921-ND 754476-25921
Product Name Confined Space Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Confined Space Sign - 14 in Width x 10 in Height - TEXT: DANGER PERMIT REQUIRED CONFINED SPACE DO NOT ENTER - 25921
Safety / Warning Type Confined Space
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 655345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Adhesive Film
Features Adhesive Backed
Height 0.0023 ft (0.0070 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-706-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Label, Flash, Card Of 10; Label Type Te Connectivity - 15J3057 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 0.7874 inches (20 mm)
View Details