Brady Corporation Machine & Operational Sign 25906

Description
Machine & Operational Sign
Request a Quote Datasheet
Description
Machine & Operational Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 25906 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
25906
Machine & Operational Sign 25906
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-25906-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-25906-ND
Signs, Nameplates, Posters 2267-25906-ND
B401, 10HX14W,BLK/YEL, WATCH FOR

B401, 10HX14W,BLK/YEL, WATCH FOR

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Yellow Truck & Forklift Warehouse Traffic Sign - 14 in Width x 10 in Height - TEXT: WATCH FOR LIFT TRUCKS - 25906 - 754476-25906 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Yellow Truck & Forklift Warehouse Traffic Sign - 14 in Width x 10 in Height - TEXT: WATCH FOR LIFT TRUCKS - 25906
754476-25906
Brady B-401 Polystyrene Rectangle Yellow Truck & Forklift Warehouse Traffic Sign - 14 in Width x 10 in Height - TEXT: WATCH FOR LIFT TRUCKS - 25906 754476-25906
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady truck & forklift warehouse traffic sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This truck & forklift warehouse traffic sign is printed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This truck & forklift warehouse traffic sign is designed with the following image: forklift symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This item is written in English with the following text: WATCH FOR LIFT TRUCKS. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady truck & forklift warehouse traffic sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This truck & forklift warehouse traffic sign is printed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This truck & forklift warehouse traffic sign is designed with the following image: forklift symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This item is written in English with the following text: WATCH FOR LIFT TRUCKS. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 25906 2267-25906-ND 754476-25906
Product Name Machine & Operational Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Yellow Truck & Forklift Warehouse Traffic Sign - 14 in Width x 10 in Height - TEXT: WATCH FOR LIFT TRUCKS - 25906
Safety / Warning Type Machinery
Unlock Full Specs
to access all available technical data

Similar Products

Security Signs - 1812220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Width 5.83 inches (148 mm)
Height 0.6890 ft (2.1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-706-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details