Brady Corporation Protective Wear Sign 25893

Description
Protective Wear Sign
Request a Quote Datasheet
Description
Protective Wear Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Wear Sign - 25893 - Brady Corporation
Milwaukee, WI, USA
Protective Wear Sign
25893
Protective Wear Sign 25893
Protective Wear Sign

Protective Wear Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-25893-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-25893-ND
Signs, Nameplates, Posters 2267-25893-ND
B401 10X14 BLK/YEL CAUTION

B401 10X14 BLK/YEL CAUTION

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Yellow Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: CAUTION HARD HATS REQUIRED - 25893 - 754476-25893 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Yellow Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: CAUTION HARD HATS REQUIRED - 25893
754476-25893
Brady B-401 Polystyrene Rectangle Yellow Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: CAUTION HARD HATS REQUIRED - 25893 754476-25893
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady personal protection equipment (ppe) sign is made from polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is printed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This personal protection equipment (ppe) sign is manufactured with the following image: head protection symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is written in English with the following text: CAUTION HARD HATS REQUIRED. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady personal protection equipment (ppe) sign is made from polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is printed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This personal protection equipment (ppe) sign is manufactured with the following image: head protection symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is written in English with the following text: CAUTION HARD HATS REQUIRED. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 25893 2267-25893-ND 754476-25893
Product Name Protective Wear Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Yellow Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: CAUTION HARD HATS REQUIRED - 25893
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Identification - 1878826-2 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details
Labels, Stickers, Decals - Blank - 2946-210-876-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Prohibition Signs - 7631862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep out
Materials of Construction Pp rigid plastic
Width 11.69 inches (297 mm)
View Details