Brady Corporation Eye Protection Sign 25892

Description
Eye Protection Sign
Request a Quote Datasheet
Description
Eye Protection Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eye Protection Sign - 25892 - Brady Corporation
Milwaukee, WI, USA
Eye Protection Sign
25892
Eye Protection Sign 25892
Eye Protection Sign

Eye Protection Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-25892-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-25892-ND
Signs, Nameplates, Posters 2267-25892-ND
B401 10X14 BLK/YEL CAUTION

B401 10X14 BLK/YEL CAUTION

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Yellow Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: CAUTION - 25892 - 754476-25892 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Yellow Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: CAUTION - 25892
754476-25892
Brady B-401 Polystyrene Rectangle Yellow Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: CAUTION - 25892 754476-25892
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady personal protection equipment (ppe) sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (ppe) sign is designed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This personal protection equipment (ppe) sign is printed with the following image: eye protection symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This item is written in English with the following text: CAUTION. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady personal protection equipment (ppe) sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (ppe) sign is designed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This personal protection equipment (ppe) sign is printed with the following image: eye protection symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This item is written in English with the following text: CAUTION. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 25892 2267-25892-ND 754476-25892
Product Name Eye Protection Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Yellow Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: CAUTION - 25892
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 2267864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Arrow Shaped Floor Sign
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
View Details
Labels, Stickers, Decals - Blank - 2946-210-882-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details