Brady Corporation Blank Sign 25886

Description
Blank Sign
Request a Quote Datasheet
Description
Blank Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blank Sign - 25886 - Brady Corporation
Milwaukee, WI, USA
Blank Sign
25886
Blank Sign 25886
Blank Sign

Blank Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-25886-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-25886-ND
Signs, Nameplates, Posters 2267-25886-ND
"B401,10"" X 14"" ORANGE SIGN BLANK"

"B401,10"" X 14"" ORANGE SIGN BLANK"

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Orange Sign Blank - 14 in Width x 10 in Height - 25886 - 754476-25886 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Orange Sign Blank - 14 in Width x 10 in Height - 25886
754476-25886
Brady B-401 Polystyrene Rectangle Orange Sign Blank - 14 in Width x 10 in Height - 25886 754476-25886
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady sign blank is made from polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This sign blank sign is printed with an orange background and text and/or image color(s) of orange. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady sign blank is made from polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This sign blank sign is printed with an orange background and text and/or image color(s) of orange. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 25886 2267-25886-ND 754476-25886
Product Name Blank Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Orange Sign Blank - 14 in Width x 10 in Height - 25886
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 7632033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
Width 8.27 inches (210 mm)
View Details