R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady lockout / tagout sign is made from polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is written in English with the following text: ? DID YOU REMEMBER TO REMOVE YOUR LOCKS AND TAGS. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this SKU meets the ASTM D1593, OSHA 29 CFR 1910.147 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of SKUs. In this instance, Brady has manufactured this item with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 25877 | 2267-25877-ND | 754476-25877 |
| Product Name | Lockout Sign | Signs, Nameplates, Posters | Brady B-401 Polystyrene Rectangle Yellow Lockout / Tagout Sign - 10 in Width x 14 in Height - TEXT: ? DID YOU REMEMBER TO REMOVE YOUR LOCKS AND TAGS - 25877 |
| Safety / Warning Type | Lock Out |