Brady Corporation Lockout Sign 25876

Description
Lockout Sign
Request a Quote Datasheet
Description
Lockout Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lockout Sign - 25876 - Brady Corporation
Milwaukee, WI, USA
Lockout Sign
25876
Lockout Sign 25876
Lockout Sign

Lockout Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-25876-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-25876-ND
Signs, Nameplates, Posters 2267-25876-ND
B401 10X7 BLK/YEL

B401 10X7 BLK/YEL

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Yellow Lockout / Tagout Sign - 7 in Width x 10 in Height - TEXT: ? DID YOU REMEMBER TO REMOVE YOUR LOCKS AND TAGS - 25876 - 754476-25876 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Yellow Lockout / Tagout Sign - 7 in Width x 10 in Height - TEXT: ? DID YOU REMEMBER TO REMOVE YOUR LOCKS AND TAGS - 25876
754476-25876
Brady B-401 Polystyrene Rectangle Yellow Lockout / Tagout Sign - 7 in Width x 10 in Height - TEXT: ? DID YOU REMEMBER TO REMOVE YOUR LOCKS AND TAGS - 25876 754476-25876
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady lockout / tagout sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is written in English with the following text: ? DID YOU REMEMBER TO REMOVE YOUR LOCKS AND TAGS. Some signs support inside use only, while others can be installed indoors or out. This part has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this sign satisfies the ASTM D1593, OSHA 29 CFR 1910.147 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of products. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady lockout / tagout sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is written in English with the following text: ? DID YOU REMEMBER TO REMOVE YOUR LOCKS AND TAGS. Some signs support inside use only, while others can be installed indoors or out. This part has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this sign satisfies the ASTM D1593, OSHA 29 CFR 1910.147 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of products. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 25876 2267-25876-ND 754476-25876
Product Name Lockout Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Yellow Lockout / Tagout Sign - 7 in Width x 10 in Height - TEXT: ? DID YOU REMEMBER TO REMOVE YOUR LOCKS AND TAGS - 25876
Safety / Warning Type Lock Out
Unlock Full Specs
to access all available technical data

Similar Products

Label, Eprom/pcb, Pk500; Label Type Te Connectivity - 07WX0809 - Newark, An Avnet Company
Specs
Width 0.6496 inches (16.5 mm)
View Details
Warning Signs - 2267865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Risk Of Falling
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
View Details
Label, 22 X 15Mm, Pvc, White; Label Type Wago - 76AH2176 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.8661 inches (22 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details