R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady parking restriction, permission & information sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This parking restriction, permission & information sign is designed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This item is written in English with the following text: PARKING FOR CUSTOMERS ONLY. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Traffic Safety Equipment |
| Product Number | 754476-25862 |
| Product Name | Brady B-401 High Impact Polystyrene Rectangle White Parking Restriction, Permission & Information Sign - 14 in Width x 10 in Height - TEXT: PARKING FOR CUSTOMERS ONLY - 25862 |