Brady Corporation
Traffic Sign: Industrial
25859
Description
Traffic Sign: Industrial
-
Brady Corporation
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
Traffic Sign: Industrial
Request a Quote
Email Supplier
Datasheet
Suppliers
Traffic Sign: Industrial
25859
Supplier's Site
Technical Specifications
|
Product Category
|
Safety Labels and Signs |
Safety Labels and Signs |
|
Product Number
|
25859 |
2267-25859-ND |
|
Product Name
|
Traffic Sign: Industrial |
Signs, Nameplates, Posters |
|
Safety / Warning Type
|
Traffic / DOT
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Safety / Warning Type
Electrical / High Voltage; Electrical Safety
Materials of Construction
Polyvinyl Chloride
Features
Bilingual / Multilingual
View Details
Safety / Warning Type
Material Handling (e.g., Crane, Forklift)
Width
17 inches (432 mm)
Height
22 ft (67.06 dm)
View Details