R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady truck driver instruction sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This truck driver instruction sign is printed with a white background and text and/or image color(s) of blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This sign is written in English with the following text: DRIVERS CHOCK BOTH WHEELS. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Traffic Safety Equipment |
| Product Number | 754476-25849 |
| Product Name | Brady B-401 High Impact Polystyrene Rectangle White Truck Driver Instruction Sign - 14 in Width x 10 in Height - TEXT: DRIVERS CHOCK BOTH WHEELS - 25849 |