R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady truck driver instruction sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This truck driver instruction sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This product is written in English with the following text: NOTICE PLEASE RING BELL. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Traffic Safety Equipment |
| Product Number | 754476-25832 |
| Product Name | Brady B-401 High Impact Polystyrene Rectangle White Truck Driver Instruction Sign - 14 in Width x 10 in Height - TEXT: NOTICE PLEASE RING BELL - 25832 |