Brady Corporation Directional Sign 25768

Description
Directional Sign
Request a Quote Datasheet
Description
Directional Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Sign - 25768 - Brady Corporation
Milwaukee, WI, USA
Directional Sign
25768
Directional Sign 25768
Directional Sign

Directional Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-25768-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-25768-ND
Signs, Nameplates, Posters 2267-25768-ND
"B401, BLK/WHT,10X14"",ENTR ANCE AR"

"B401, BLK/WHT,10X14"",ENTRANCE AR"

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle Black Entrance Sign - 14 in Width x 10 in Height - TEXT: ENTRANCE - 25768 - 754476-25768 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle Black Entrance Sign - 14 in Width x 10 in Height - TEXT: ENTRANCE - 25768
754476-25768
Brady B-401 High Impact Polystyrene Rectangle Black Entrance Sign - 14 in Width x 10 in Height - TEXT: ENTRANCE - 25768 754476-25768
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady entrance sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This entrance sign is printed with a black background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This entrance sign is manufactured with the following image: arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This item is written in English with the following text: ENTRANCE. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady entrance sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This entrance sign is printed with a black background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This entrance sign is manufactured with the following image: arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This item is written in English with the following text: ENTRANCE. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 25768 2267-25768-ND 754476-25768
Product Name Directional Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle Black Entrance Sign - 14 in Width x 10 in Height - TEXT: ENTRANCE - 25768
Materials of Construction Plastic / Film Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

First Aid Signs - 146447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 8.27 inches (210 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details