Brady Corporation Exit & Directional Sign 25766

Description
Exit & Directional Sign
Request a Quote Datasheet
Description
Exit & Directional Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit & Directional Sign - 25766 - Brady Corporation
Milwaukee, WI, USA
Exit & Directional Sign
25766
Exit & Directional Sign 25766
Exit & Directional Sign

Exit & Directional Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-25766-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-25766-ND
Signs, Nameplates, Posters 2267-25766-ND
B401 7X10 WHT/RED

B401 7X10 WHT/RED

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Red Door, Gate & Pathway Sign - 10 in Width x 7 in Height - 25766 - 754476-25766 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Red Door, Gate & Pathway Sign - 10 in Width x 7 in Height - 25766
754476-25766
Brady B-401 Polystyrene Rectangle Red Door, Gate & Pathway Sign - 10 in Width x 7 in Height - 25766 754476-25766
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady door, gate & pathway sign is made from polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This door, gate & pathway sign is manufactured with a red background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This door, gate & pathway sign is manufactured with the following image: arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady door, gate & pathway sign is made from polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This door, gate & pathway sign is manufactured with a red background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This door, gate & pathway sign is manufactured with the following image: arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 25766 2267-25766-ND 754476-25766
Product Name Exit & Directional Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Red Door, Gate & Pathway Sign - 10 in Width x 7 in Height - 25766
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-710-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details
Exit Signs - 4637959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Metal; Aluminium
Height 0.4921 ft (1.5 dm)
View Details