Brady Corporation Maintenance Sign 25760

Description
Maintenance Sign
Description
Maintenance Sign

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 25760 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
25760
Maintenance Sign 25760
Maintenance Sign

Maintenance Sign

Supplier's Site
Brady B-401 Polystyrene Yellow Keep Space Clear Sign - 14 in Width x 10 in Height - TEXT: CAUTION KEEP THIS SPACE CLEAR AT ALL TIMES - 25760 - 754476-25760 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Yellow Keep Space Clear Sign - 14 in Width x 10 in Height - TEXT: CAUTION KEEP THIS SPACE CLEAR AT ALL TIMES - 25760
754476-25760
Brady B-401 Polystyrene Yellow Keep Space Clear Sign - 14 in Width x 10 in Height - TEXT: CAUTION KEEP THIS SPACE CLEAR AT ALL TIMES - 25760 754476-25760
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady keep space clear sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This keep space clear sign is manufactured with a yellow background and text and/or image color(s) of black. This part is written in English with the following text: CAUTION KEEP THIS SPACE CLEAR AT ALL TIMES. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady keep space clear sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This keep space clear sign is manufactured with a yellow background and text and/or image color(s) of black. This part is written in English with the following text: CAUTION KEEP THIS SPACE CLEAR AT ALL TIMES. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 25760 754476-25760
Product Name Maintenance Sign Brady B-401 Polystyrene Yellow Keep Space Clear Sign - 14 in Width x 10 in Height - TEXT: CAUTION KEEP THIS SPACE CLEAR AT ALL TIMES - 25760
Materials of Construction Plastic / Film Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-875-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Labels - 1812251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Gloss polymeric vinyl
Width 3.94 inches (100 mm)
Height 0.3281 ft (1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details