Brady Corporation Maintenance Sign 25759

Description
Maintenance Sign
Description
Maintenance Sign

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 25759 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
25759
Maintenance Sign 25759
Maintenance Sign

Maintenance Sign

Supplier's Site
Brady B-401 Polystyrene Yellow Keep Space Clear Sign - 10 in Width x 7 in Height - TEXT: CAUTION KEEP THIS SPACE CLEAR AT ALL TIMES - 25759 - 754476-25759 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Yellow Keep Space Clear Sign - 10 in Width x 7 in Height - TEXT: CAUTION KEEP THIS SPACE CLEAR AT ALL TIMES - 25759
754476-25759
Brady B-401 Polystyrene Yellow Keep Space Clear Sign - 10 in Width x 7 in Height - TEXT: CAUTION KEEP THIS SPACE CLEAR AT ALL TIMES - 25759 754476-25759
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady keep space clear sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This keep space clear sign is designed with a yellow background and text and/or image color(s) of black. This sign is written in English with the following text: CAUTION KEEP THIS SPACE CLEAR AT ALL TIMES. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady keep space clear sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This keep space clear sign is designed with a yellow background and text and/or image color(s) of black. This sign is written in English with the following text: CAUTION KEEP THIS SPACE CLEAR AT ALL TIMES. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 25759 754476-25759
Product Name Maintenance Sign Brady B-401 Polystyrene Yellow Keep Space Clear Sign - 10 in Width x 7 in Height - TEXT: CAUTION KEEP THIS SPACE CLEAR AT ALL TIMES - 25759
Materials of Construction Plastic / Film Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1768035-2 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Safety Labels - 218619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Features Adhesive Backed
Height 0.0525 ft (0.1600 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-708-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details