Brady Corporation Fire Sign 25721

Description
Fire Sign
Request a Quote Datasheet
Description
Fire Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Sign - 25721 - Brady Corporation
Milwaukee, WI, USA
Fire Sign
25721
Fire Sign 25721
Fire Sign

Fire Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-25721-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-25721-ND
Signs, Nameplates, Posters 2267-25721-ND
B401 14X10 WHT/RED

B401 14X10 WHT/RED

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Red Fire Equipment Sign - 14 in Width x 10 in Height - TEXT: FIRE EXTINGUISHER HALON - 25721 - 754476-25721 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Red Fire Equipment Sign - 14 in Width x 10 in Height - TEXT: FIRE EXTINGUISHER HALON - 25721
754476-25721
Brady B-401 High Impact Polystyrene Red Fire Equipment Sign - 14 in Width x 10 in Height - TEXT: FIRE EXTINGUISHER HALON - 25721 754476-25721
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire equipment sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is manufactured with a red background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire equipment sign is printed with the following image: down arrow symbol. This part is written in English with the following text: FIRE EXTINGUISHER HALON. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, OSHA 29 CFR 1910.157 standard(s).

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire equipment sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is manufactured with a red background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire equipment sign is printed with the following image: down arrow symbol. This part is written in English with the following text: FIRE EXTINGUISHER HALON. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, OSHA 29 CFR 1910.157 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 25721 2267-25721-ND 754476-25721
Product Name Fire Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Red Fire Equipment Sign - 14 in Width x 10 in Height - TEXT: FIRE EXTINGUISHER HALON - 25721
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

First Aid Signs - 146431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-874-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details