Brady Corporation Fire Sign 25719

Description
Fire Sign
Request a Quote Datasheet
Description
Fire Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Sign - 25719 - Brady Corporation
Milwaukee, WI, USA
Fire Sign
25719
Fire Sign 25719
Fire Sign

Fire Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-25719-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-25719-ND
Signs, Nameplates, Posters 2267-25719-ND
B401 7X10 RED/WHT

B401 7X10 RED/WHT

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Fire Equipment Sign - 10 in Width x 7 in Height - TEXT: FIRE EXTINGUISHER DO NOT BLOCK - 25719 - 754476-25719 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Fire Equipment Sign - 10 in Width x 7 in Height - TEXT: FIRE EXTINGUISHER DO NOT BLOCK - 25719
754476-25719
Brady B-401 High Impact Polystyrene Rectangle White Fire Equipment Sign - 10 in Width x 7 in Height - TEXT: FIRE EXTINGUISHER DO NOT BLOCK - 25719 754476-25719
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire equipment sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This product is written in English with the following text: FIRE EXTINGUISHER DO NOT BLOCK. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593, OSHA 29 CFR 1910.157 standard(s).

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire equipment sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This product is written in English with the following text: FIRE EXTINGUISHER DO NOT BLOCK. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593, OSHA 29 CFR 1910.157 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 25719 2267-25719-ND 754476-25719
Product Name Fire Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Fire Equipment Sign - 10 in Width x 7 in Height - TEXT: FIRE EXTINGUISHER DO NOT BLOCK - 25719
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 146396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-707/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details