Brady Corporation Fire Sign 25708

Description
Fire Sign
Request a Quote Datasheet
Description
Fire Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Sign - 25708 - Brady Corporation
Milwaukee, WI, USA
Fire Sign
25708
Fire Sign 25708
Fire Sign

Fire Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-25708-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-25708-ND
Signs, Nameplates, Posters 2267-25708-ND
B401 14X10 WHT/RED

B401 14X10 WHT/RED

Buy Now Datasheet
Brady Bradyglo B-401 High Impact Polystyrene Rectangle Red Fire Alarm Sign - 10 in Width x 14 in Height - TEXT: FIRE ALARM - 25708 - 754476-25708 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-401 High Impact Polystyrene Rectangle Red Fire Alarm Sign - 10 in Width x 14 in Height - TEXT: FIRE ALARM - 25708
754476-25708
Brady Bradyglo B-401 High Impact Polystyrene Rectangle Red Fire Alarm Sign - 10 in Width x 14 in Height - TEXT: FIRE ALARM - 25708 754476-25708
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire alarm sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This fire alarm sign is manufactured with a red background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire alarm sign is manufactured with the following image: down arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This SKU is written in English with the following text: FIRE ALARM. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire alarm sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This fire alarm sign is manufactured with a red background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire alarm sign is manufactured with the following image: down arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This SKU is written in English with the following text: FIRE ALARM. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 25708 2267-25708-ND 754476-25708
Product Name Fire Sign Signs, Nameplates, Posters Brady Bradyglo B-401 High Impact Polystyrene Rectangle Red Fire Alarm Sign - 10 in Width x 14 in Height - TEXT: FIRE ALARM - 25708
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 7631787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 5.91 inches (150 mm)
Height 0.4921 ft (1.5 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details