Brady Corporation Fall Protection Sign 25632

Description
Fall Protection Sign
Description
Fall Protection Sign

Suppliers

Company
Product
Description
Supplier Links
Fall Protection Sign - 25632 - Brady Corporation
Milwaukee, WI, USA
Fall Protection Sign
25632
Fall Protection Sign 25632
Fall Protection Sign

Fall Protection Sign

Supplier's Site
Brady B-401 Polystyrene Rectangle White Fall Prevention Sign - 10 in Width x 7 in Height - TEXT: SAFETY FIRST WALK DON'T RUN - 25632 - 754476-25632 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Fall Prevention Sign - 10 in Width x 7 in Height - TEXT: SAFETY FIRST WALK DON'T RUN - 25632
754476-25632
Brady B-401 Polystyrene Rectangle White Fall Prevention Sign - 10 in Width x 7 in Height - TEXT: SAFETY FIRST WALK DON'T RUN - 25632 754476-25632
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fall prevention sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This fall prevention sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is written in English with the following text: SAFETY FIRST WALK DON'T RUN. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fall prevention sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This fall prevention sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is written in English with the following text: SAFETY FIRST WALK DON'T RUN. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 25632 754476-25632
Product Name Fall Protection Sign Brady B-401 Polystyrene Rectangle White Fall Prevention Sign - 10 in Width x 7 in Height - TEXT: SAFETY FIRST WALK DON'T RUN - 25632
Safety / Warning Type Personal Protection (e.g., Hard Hat Required) HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 1811483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi Rigid Laminate
Width 11.81 inches (300 mm)
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-811/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details