Brady Corporation Fall Protection Sign 25630

Description
Fall Protection Sign
Description
Fall Protection Sign

Suppliers

Company
Product
Description
Supplier Links
Fall Protection Sign - 25630 - Brady Corporation
Milwaukee, WI, USA
Fall Protection Sign
25630
Fall Protection Sign 25630
Fall Protection Sign

Fall Protection Sign

Supplier's Site
Brady B-401 Polystyrene Rectangle White Fall Prevention Sign - 10 in Width x 7 in Height - 25630 - 754476-25630 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Fall Prevention Sign - 10 in Width x 7 in Height - 25630
754476-25630
Brady B-401 Polystyrene Rectangle White Fall Prevention Sign - 10 in Width x 7 in Height - 25630 754476-25630
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fall prevention sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This fall prevention sign is designed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This SKU is written in English with the following text: SAFETY FIRST KEEP FLOORS CLEAR OF OIL-GREASE OR OTHER SLIPPERY MATERIAL. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fall prevention sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This fall prevention sign is designed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This SKU is written in English with the following text: SAFETY FIRST KEEP FLOORS CLEAR OF OIL-GREASE OR OTHER SLIPPERY MATERIAL. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 25630 754476-25630
Product Name Fall Protection Sign Brady B-401 Polystyrene Rectangle White Fall Prevention Sign - 10 in Width x 7 in Height - 25630
Safety / Warning Type Personal Protection (e.g., Hard Hat Required) HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Exit Signs - 4637965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Metal; Aluminium
Height 0.4921 ft (1.5 dm)
View Details