Brady Corporation Fall Protection Sign 25611

Description
Fall Protection Sign
Request a Quote Datasheet
Description
Fall Protection Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fall Protection Sign - 25611 - Brady Corporation
Milwaukee, WI, USA
Fall Protection Sign
25611
Fall Protection Sign 25611
Fall Protection Sign

Fall Protection Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-25611-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-25611-ND
Signs, Nameplates, Posters 2267-25611-ND
B401,10H X14W,BLK/YEL, WATCH STE

B401,10H X14W,BLK/YEL, WATCH STE

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Yellow Fall Prevention Sign - 14 in Width x 10 in Height - TEXT: CAUTION WATCH YOUR STEP - 25611 - 754476-25611 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Yellow Fall Prevention Sign - 14 in Width x 10 in Height - TEXT: CAUTION WATCH YOUR STEP - 25611
754476-25611
Brady B-401 Polystyrene Rectangle Yellow Fall Prevention Sign - 14 in Width x 10 in Height - TEXT: CAUTION WATCH YOUR STEP - 25611 754476-25611
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fall prevention sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This fall prevention sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This product is written in English with the following text: CAUTION WATCH YOUR STEP. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fall prevention sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This fall prevention sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This product is written in English with the following text: CAUTION WATCH YOUR STEP. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 25611 2267-25611-ND 754476-25611
Product Name Fall Protection Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Yellow Fall Prevention Sign - 14 in Width x 10 in Height - TEXT: CAUTION WATCH YOUR STEP - 25611
Safety / Warning Type Personal Protection (e.g., Hard Hat Required) HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 1252362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Warning
Materials of Construction Paper
Features Adhesive Backed
View Details