Brady Corporation Fall Protection Sign 25608

Description
Fall Protection Sign
Request a Quote Datasheet
Description
Fall Protection Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fall Protection Sign - 25608 - Brady Corporation
Milwaukee, WI, USA
Fall Protection Sign
25608
Fall Protection Sign 25608
Fall Protection Sign

Fall Protection Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-25608-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-25608-ND
Signs, Nameplates, Posters 2267-25608-ND
B401 7X10 BLK/YEL CAUTION

B401 7X10 BLK/YEL CAUTION

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle Yellow Safety Awareness Sign - 10 in Width x 7 in Height - TEXT: CAUTION USE HANDRAIL - 25608 - 754476-25608 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle Yellow Safety Awareness Sign - 10 in Width x 7 in Height - TEXT: CAUTION USE HANDRAIL - 25608
754476-25608
Brady B-401 High Impact Polystyrene Rectangle Yellow Safety Awareness Sign - 10 in Width x 7 in Height - TEXT: CAUTION USE HANDRAIL - 25608 754476-25608
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady safety awareness sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This safety awareness sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This sign is written in English with the following text: CAUTION USE HANDRAIL. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady safety awareness sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This safety awareness sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This sign is written in English with the following text: CAUTION USE HANDRAIL. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 25608 2267-25608-ND 754476-25608
Product Name Fall Protection Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle Yellow Safety Awareness Sign - 10 in Width x 7 in Height - TEXT: CAUTION USE HANDRAIL - 25608
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Security Signs - 214414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Cctv
Features Adhesive Backed
Width 5.83 inches (148 mm)
View Details