Brady Corporation Fall Protection Sign 25598

Description
Fall Protection Sign
Request a Quote Datasheet
Description
Fall Protection Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fall Protection Sign - 25598 - Brady Corporation
Milwaukee, WI, USA
Fall Protection Sign
25598
Fall Protection Sign 25598
Fall Protection Sign

Fall Protection Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-25598-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-25598-ND
Signs, Nameplates, Posters 2267-25598-ND
B401 7X10 BLK/YEL CAUTION

B401 7X10 BLK/YEL CAUTION

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Yellow Fall Prevention Sign - 10 in Width x 7 in Height - TEXT: CAUTION SLIPPERY FLOOR - 25598 - 754476-25598 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Yellow Fall Prevention Sign - 10 in Width x 7 in Height - TEXT: CAUTION SLIPPERY FLOOR - 25598
754476-25598
Brady B-401 Polystyrene Rectangle Yellow Fall Prevention Sign - 10 in Width x 7 in Height - TEXT: CAUTION SLIPPERY FLOOR - 25598 754476-25598
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fall prevention sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This fall prevention sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This part is written in English with the following text: CAUTION SLIPPERY FLOOR. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fall prevention sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This fall prevention sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This part is written in English with the following text: CAUTION SLIPPERY FLOOR. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 25598 2267-25598-ND 754476-25598
Product Name Fall Protection Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Yellow Fall Prevention Sign - 10 in Width x 7 in Height - TEXT: CAUTION SLIPPERY FLOOR - 25598
Safety / Warning Type Personal Protection (e.g., Hard Hat Required) HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
RS Components, Ltd.
Specs
Materials of Construction Vinyl Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details