R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady machine & equipment sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is printed with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This part is written in English with the following text: EYE PROTECTION SHALL BE WORN WHEN OPERATING THIS MACHINE. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 25591 | 754476-25591 |
| Product Name | Eye Protection Sign | Brady B-401 High Impact Polystyrene Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: EYE PROTECTION SHALL BE WORN WHEN OPERATING THIS MACHINE - 25591 |
| Safety / Warning Type | Personal Protection (e.g., Hard Hat Required) | Electrical / High Voltage |