Brady Corporation Eye Protection Sign 25581

Description
Eye Protection Sign
Request a Quote Datasheet
Description
Eye Protection Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eye Protection Sign - 25581 - Brady Corporation
Milwaukee, WI, USA
Eye Protection Sign
25581
Eye Protection Sign 25581
Eye Protection Sign

Eye Protection Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-25581-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-25581-ND
Signs, Nameplates, Posters 2267-25581-ND
B401 10X14 GRN/BLK/WHT SAFETY FI

B401 10X14 GRN/BLK/WHT SAFETY FI

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST WEAR FACE SHIELD WHEN USING GRINDER - 25581 - 754476-25581 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST WEAR FACE SHIELD WHEN USING GRINDER - 25581
754476-25581
Brady B-401 High Impact Polystyrene Rectangle White Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST WEAR FACE SHIELD WHEN USING GRINDER - 25581 754476-25581
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady machine & equipment sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This sign is written in English with the following text: SAFETY FIRST WEAR FACE SHIELD WHEN USING GRINDER. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady machine & equipment sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This sign is written in English with the following text: SAFETY FIRST WEAR FACE SHIELD WHEN USING GRINDER. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 25581 2267-25581-ND 754476-25581
Product Name Eye Protection Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST WEAR FACE SHIELD WHEN USING GRINDER - 25581
Safety / Warning Type Personal Protection (e.g., Hard Hat Required) Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-882-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Security Signs - 1812222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Width 5.83 inches (148 mm)
Height 0.6890 ft (2.1 dm)
View Details