Brady Corporation Eye Protection Sign 25575

Description
Eye Protection Sign
Request a Quote Datasheet
Description
Eye Protection Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eye Protection Sign - 25575 - Brady Corporation
Milwaukee, WI, USA
Eye Protection Sign
25575
Eye Protection Sign 25575
Eye Protection Sign

Eye Protection Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-25575-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-25575-ND
Signs, Nameplates, Posters 2267-25575-ND
B401 10X14 GRN/BLK/WHT SAFETY FI

B401 10X14 GRN/BLK/WHT SAFETY FI

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Eyewash & Shower Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST EMERGENCY SHOWER EYE BATH - 25575 - 754476-25575 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Eyewash & Shower Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST EMERGENCY SHOWER EYE BATH - 25575
754476-25575
Brady B-401 Polystyrene Rectangle White Eyewash & Shower Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST EMERGENCY SHOWER EYE BATH - 25575 754476-25575
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady eyewash & shower sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This eyewash & shower sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This part is written in English with the following text: SAFETY FIRST EMERGENCY SHOWER EYE BATH. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady eyewash & shower sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This eyewash & shower sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This part is written in English with the following text: SAFETY FIRST EMERGENCY SHOWER EYE BATH. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 25575 2267-25575-ND 754476-25575
Product Name Eye Protection Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Eyewash & Shower Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST EMERGENCY SHOWER EYE BATH - 25575
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 146436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.8202 ft (2.5 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-836-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details
Safety Symbols & Electrical Signs - 1-1768035-2 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details