Brady Corporation Electrical Hazard Sign 25557

Description
Electrical Hazard Sign
Request a Quote Datasheet
Description
Electrical Hazard Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Hazard Sign - 25557 - Brady Corporation
Milwaukee, WI, USA
Electrical Hazard Sign
25557
Electrical Hazard Sign 25557
Electrical Hazard Sign

Electrical Hazard Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-25557-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-25557-ND
Signs, Nameplates, Posters 2267-25557-ND
B401 10X14 RED/BLK/WHT DANGER LI

B401 10X14 RED/BLK/WHT DANGER LI

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Overhead Power Lines Sign - 14 in Width x 10 in Height - TEXT: LIVE WIRE OVERHEAD - 25557 - 754476-25557 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Overhead Power Lines Sign - 14 in Width x 10 in Height - TEXT: LIVE WIRE OVERHEAD - 25557
754476-25557
Brady B-401 Polystyrene Rectangle White Overhead Power Lines Sign - 14 in Width x 10 in Height - TEXT: LIVE WIRE OVERHEAD - 25557 754476-25557
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady overhead power lines sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This overhead power lines sign is printed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This overhead power lines sign is designed with the following image: up arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in English with the following text: LIVE WIRE OVERHEAD. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady overhead power lines sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This overhead power lines sign is printed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This overhead power lines sign is designed with the following image: up arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in English with the following text: LIVE WIRE OVERHEAD. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 25557 2267-25557-ND 754476-25557
Product Name Electrical Hazard Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Overhead Power Lines Sign - 14 in Width x 10 in Height - TEXT: LIVE WIRE OVERHEAD - 25557
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 7873745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-872-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details