Brady Corporation Electrical Hazard Sign 25553

Description
Electrical Hazard Sign
Request a Quote Datasheet
Description
Electrical Hazard Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Hazard Sign - 25553 - Brady Corporation
Milwaukee, WI, USA
Electrical Hazard Sign
25553
Electrical Hazard Sign 25553
Electrical Hazard Sign

Electrical Hazard Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-25553-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-25553-ND
Signs, Nameplates, Posters 2267-25553-ND
B401 10X14 RED/BLK/WHT DANGER

B401 10X14 RED/BLK/WHT DANGER

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Electrical Safety Sign - 14 in Width x 10 in Height - TEXT: DANGER HIGH VOLTAGE _____VOLTS - 25553 - 754476-25553 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Electrical Safety Sign - 14 in Width x 10 in Height - TEXT: DANGER HIGH VOLTAGE _____VOLTS - 25553
754476-25553
Brady B-401 Polystyrene Rectangle White Electrical Safety Sign - 14 in Width x 10 in Height - TEXT: DANGER HIGH VOLTAGE _____VOLTS - 25553 754476-25553
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady electrical safety sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in English with the following text: DANGER HIGH VOLTAGE _____VOLTS. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D1593, OSHA 29 CFR 1910.305 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady electrical safety sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in English with the following text: DANGER HIGH VOLTAGE _____VOLTS. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D1593, OSHA 29 CFR 1910.305 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 25553 2267-25553-ND 754476-25553
Product Name Electrical Hazard Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Electrical Safety Sign - 14 in Width x 10 in Height - TEXT: DANGER HIGH VOLTAGE _____VOLTS - 25553
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 4637959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Metal; Aluminium
Height 0.4921 ft (1.5 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-710-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details
Safety Symbols & Electrical Signs - 1768035-1 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details