Brady Corporation Electrical Hazard Sign 25534

Description
Electrical Hazard Sign
Request a Quote Datasheet
Description
Electrical Hazard Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Hazard Sign - 25534 - Brady Corporation
Milwaukee, WI, USA
Electrical Hazard Sign
25534
Electrical Hazard Sign 25534
Electrical Hazard Sign

Electrical Hazard Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-25534-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-25534-ND
Signs, Nameplates, Posters 2267-25534-ND
B401 10X7 RED/BLK/WHT DANGER

B401 10X7 RED/BLK/WHT DANGER

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Electrical Safety Sign - 7 in Width x 10 in Height - TEXT: DANGER HIGH VOLTAGE - 25534 - 754476-25534 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Electrical Safety Sign - 7 in Width x 10 in Height - TEXT: DANGER HIGH VOLTAGE - 25534
754476-25534
Brady B-401 Polystyrene Rectangle White Electrical Safety Sign - 7 in Width x 10 in Height - TEXT: DANGER HIGH VOLTAGE - 25534 754476-25534
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady electrical safety sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This SKU is written in English with the following text: DANGER HIGH VOLTAGE. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D1593, OSHA 29 CFR 1910.305 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady electrical safety sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This SKU is written in English with the following text: DANGER HIGH VOLTAGE. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D1593, OSHA 29 CFR 1910.305 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 25534 2267-25534-ND 754476-25534
Product Name Electrical Hazard Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Electrical Safety Sign - 7 in Width x 10 in Height - TEXT: DANGER HIGH VOLTAGE - 25534
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-875-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 284601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
Width 11.02 inches (280 mm)
View Details