Brady Corporation Ear Protection Sign 25464

Description
Ear Protection Sign
Request a Quote Datasheet
Description
Ear Protection Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ear Protection Sign - 25464 - Brady Corporation
Milwaukee, WI, USA
Ear Protection Sign
25464
Ear Protection Sign 25464
Ear Protection Sign

Ear Protection Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-25464-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-25464-ND
Signs, Nameplates, Posters 2267-25464-ND
B401 7X10 BLK/YEL CAUTION

B401 7X10 BLK/YEL CAUTION

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Yellow Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - TEXT: CAUTION - 25464 - 754476-25464 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Yellow Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - TEXT: CAUTION - 25464
754476-25464
Brady B-401 Polystyrene Rectangle Yellow Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - TEXT: CAUTION - 25464 754476-25464
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady personal protection equipment (ppe) sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (ppe) sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This product is written in English with the following text: CAUTION. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady personal protection equipment (ppe) sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (ppe) sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This product is written in English with the following text: CAUTION. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 25464 2267-25464-ND 754476-25464
Product Name Ear Protection Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Yellow Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - TEXT: CAUTION - 25464
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-880/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details