Brady Corporation Blank Sign - Preprinted Headers 25413

Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet
Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blank Sign - Preprinted Headers - 25413 - Brady Corporation
Milwaukee, WI, USA
Blank Sign - Preprinted Headers
25413
Blank Sign - Preprinted Headers 25413
Blank Sign - Preprinted Headers

Blank Sign - Preprinted Headers

Supplier's Site
Signs, Nameplates, Posters - 2267-25413-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-25413-ND
Signs, Nameplates, Posters 2267-25413-ND
AREA RESTRINGIDA HEADER

AREA RESTRINGIDA HEADER

Buy Now Datasheet
Brady Polystyrene White Preprinted Header - 14 in Width x 10 in Height - Language Spanish - TEXT: AREA RESTRINGIDA - 25413 - 754476-25413 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Polystyrene White Preprinted Header - 14 in Width x 10 in Height - Language Spanish - TEXT: AREA RESTRINGIDA - 25413
754476-25413
Brady Polystyrene White Preprinted Header - 14 in Width x 10 in Height - Language Spanish - TEXT: AREA RESTRINGIDA - 25413 754476-25413
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This preprinted header sign is printed with a white background and text and/or image color(s) of red. This sign is written in Spanish with the following text: AREA RESTRINGIDA. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This preprinted header sign is printed with a white background and text and/or image color(s) of red. This sign is written in Spanish with the following text: AREA RESTRINGIDA. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 25413 2267-25413-ND 754476-25413
Product Name Blank Sign - Preprinted Headers Signs, Nameplates, Posters Brady Polystyrene White Preprinted Header - 14 in Width x 10 in Height - Language Spanish - TEXT: AREA RESTRINGIDA - 25413
Materials of Construction Plastic / Film Plastic / Film Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 1812234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 31.5 inches (800 mm)
Height 1.97 ft (6 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details