Brady Corporation Blank Sign - Preprinted Headers 25406

Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet
Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blank Sign - Preprinted Headers - 25406 - Brady Corporation
Milwaukee, WI, USA
Blank Sign - Preprinted Headers
25406
Blank Sign - Preprinted Headers 25406
Blank Sign - Preprinted Headers

Blank Sign - Preprinted Headers

Supplier's Site
Signs, Nameplates, Posters - 2267-25406-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-25406-ND
Signs, Nameplates, Posters 2267-25406-ND
B401 7X10 BLK/YEL PRECAUCION HEA

B401 7X10 BLK/YEL PRECAUCION HEA

Buy Now Datasheet
Brady B-401 Polystyrene Yellow Preprinted Header - 10 in Width x 7 in Height - Language Spanish - TEXT: PRECAUCION - 25406 - 754476-25406 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Yellow Preprinted Header - 10 in Width x 7 in Height - Language Spanish - TEXT: PRECAUCION - 25406
754476-25406
Brady B-401 Polystyrene Yellow Preprinted Header - 10 in Width x 7 in Height - Language Spanish - TEXT: PRECAUCION - 25406 754476-25406
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady preprinted header is constructed using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is manufactured with a yellow background and text and/or image color(s) of black. This SKU is written in Spanish with the following text: PRECAUCION. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady preprinted header is constructed using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is manufactured with a yellow background and text and/or image color(s) of black. This SKU is written in Spanish with the following text: PRECAUCION. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 25406 2267-25406-ND 754476-25406
Product Name Blank Sign - Preprinted Headers Signs, Nameplates, Posters Brady B-401 Polystyrene Yellow Preprinted Header - 10 in Width x 7 in Height - Language Spanish - TEXT: PRECAUCION - 25406
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Ear protection
Materials of Construction Pp
Width 19.69 inches (500 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details