Brady Corporation Blank Sign 25374

Description
Blank Sign
Request a Quote Datasheet
Description
Blank Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blank Sign - 25374 - Brady Corporation
Milwaukee, WI, USA
Blank Sign
25374
Blank Sign 25374
Blank Sign

Blank Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-25374-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-25374-ND
Signs, Nameplates, Posters 2267-25374-ND
"B401, 7.0"" X 10"" YELLOW SIGN BLA"

"B401, 7.0"" X 10"" YELLOW SIGN BLA"

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Yellow Sign Blank - 10 in Width x 7 in Height - 25374 - 754476-25374 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Yellow Sign Blank - 10 in Width x 7 in Height - 25374
754476-25374
Brady B-401 Polystyrene Rectangle Yellow Sign Blank - 10 in Width x 7 in Height - 25374 754476-25374
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady sign blank is constructed using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This sign blank sign is designed with a yellow background and text and/or image color(s) of yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady sign blank is constructed using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This sign blank sign is designed with a yellow background and text and/or image color(s) of yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 25374 2267-25374-ND 754476-25374
Product Name Blank Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Yellow Sign Blank - 10 in Width x 7 in Height - 25374
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-707/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Exit Signs - 3701469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Pvc
Width 11.81 inches (300 mm)
View Details