Brady Corporation Blank Sign - Preprinted Headers 25369

Description
Blank Sign - Preprinted Headers
Description
Blank Sign - Preprinted Headers

Suppliers

Company
Product
Description
Supplier Links
Blank Sign - Preprinted Headers - 25369 - Brady Corporation
Milwaukee, WI, USA
Blank Sign - Preprinted Headers
25369
Blank Sign - Preprinted Headers 25369
Blank Sign - Preprinted Headers

Blank Sign - Preprinted Headers

Supplier's Site
Brady B-401 Polystyrene White Preprinted Header - 14 in Width x 10 in Height - TEXT: RESTRICTED AREA - 25369 - 754476-25369 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene White Preprinted Header - 14 in Width x 10 in Height - TEXT: RESTRICTED AREA - 25369
754476-25369
Brady B-401 Polystyrene White Preprinted Header - 14 in Width x 10 in Height - TEXT: RESTRICTED AREA - 25369 754476-25369
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady preprinted header is made from polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is printed with a white background and text and/or image color(s) of black / red. This item is written in English with the following text: RESTRICTED AREA. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady preprinted header is made from polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is printed with a white background and text and/or image color(s) of black / red. This item is written in English with the following text: RESTRICTED AREA. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 25369 754476-25369
Product Name Blank Sign - Preprinted Headers Brady B-401 Polystyrene White Preprinted Header - 14 in Width x 10 in Height - TEXT: RESTRICTED AREA - 25369
Materials of Construction Plastic / Film Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 7631935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Plastic / Film; Plastic
Width 17.72 inches (450 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details