Brady Corporation Blank Sign - Preprinted Headers 25365

Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet
Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blank Sign - Preprinted Headers - 25365 - Brady Corporation
Milwaukee, WI, USA
Blank Sign - Preprinted Headers
25365
Blank Sign - Preprinted Headers 25365
Blank Sign - Preprinted Headers

Blank Sign - Preprinted Headers

Supplier's Site
Signs, Nameplates, Posters - 2267-25365-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-25365-ND
Signs, Nameplates, Posters 2267-25365-ND
B401 10X14 BLU/WHT NOTICE (HEADE

B401 10X14 BLU/WHT NOTICE (HEADE

Buy Now Datasheet
Brady B-401 Polystyrene White Preprinted Header - 14 in Width x 10 in Height - TEXT: NOTICE - 25365 - 754476-25365 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene White Preprinted Header - 14 in Width x 10 in Height - TEXT: NOTICE - 25365
754476-25365
Brady B-401 Polystyrene White Preprinted Header - 14 in Width x 10 in Height - TEXT: NOTICE - 25365 754476-25365
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady preprinted header is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This preprinted header sign is printed with a white background and text and/or image color(s) of blue. This part is written in English with the following text: NOTICE. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady preprinted header is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This preprinted header sign is printed with a white background and text and/or image color(s) of blue. This part is written in English with the following text: NOTICE. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 25365 2267-25365-ND 754476-25365
Product Name Blank Sign - Preprinted Headers Signs, Nameplates, Posters Brady B-401 Polystyrene White Preprinted Header - 14 in Width x 10 in Height - TEXT: NOTICE - 25365
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Label, 230Vac, Card Of 10; Label Type Te Connectivity - 07WX0863 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.5 inches (38 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 2820341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Height 0.4921 ft (1.5 dm)
View Details