Brady Corporation Blank Sign - Preprinted Headers 25356

Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet
Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blank Sign - Preprinted Headers - 25356 - Brady Corporation
Milwaukee, WI, USA
Blank Sign - Preprinted Headers
25356
Blank Sign - Preprinted Headers 25356
Blank Sign - Preprinted Headers

Blank Sign - Preprinted Headers

Supplier's Site
Signs, Nameplates, Posters - 2267-25356-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-25356-ND
Signs, Nameplates, Posters 2267-25356-ND
B401 7X10 BLK/YEL CAUTION (HEADE

B401 7X10 BLK/YEL CAUTION (HEADE

Buy Now Datasheet
Brady B-401 Polystyrene Yellow Preprinted Header - 10 in Width x 7 in Height - TEXT: CAUTION - 25356 - 754476-25356 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Yellow Preprinted Header - 10 in Width x 7 in Height - TEXT: CAUTION - 25356
754476-25356
Brady B-401 Polystyrene Yellow Preprinted Header - 10 in Width x 7 in Height - TEXT: CAUTION - 25356 754476-25356
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady preprinted header is constructed using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This preprinted header sign is designed with a yellow background and text and/or image color(s) of black. This product is written in English with the following text: CAUTION. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady preprinted header is constructed using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This preprinted header sign is designed with a yellow background and text and/or image color(s) of black. This product is written in English with the following text: CAUTION. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 25356 2267-25356-ND 754476-25356
Product Name Blank Sign - Preprinted Headers Signs, Nameplates, Posters Brady B-401 Polystyrene Yellow Preprinted Header - 10 in Width x 7 in Height - TEXT: CAUTION - 25356
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-878-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Posters - 2820343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Height 0.4921 ft (1.5 dm)
View Details