Brady Corporation Signs, Nameplates, Posters 25339

Description
B401 7X10 GRN/BLK/WHT
Request a Quote Datasheet
Description
B401 7X10 GRN/BLK/WHT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-25339-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-25339-ND
Signs, Nameplates, Posters 2267-25339-ND
B401 7X10 GRN/BLK/WHT

B401 7X10 GRN/BLK/WHT

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Safety Awareness Sign - 10 in Width x 7 in Height - TEXT: THINK THE SAFE WAY IS THE BEST WAY - 25339 - 754476-25339 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Safety Awareness Sign - 10 in Width x 7 in Height - TEXT: THINK THE SAFE WAY IS THE BEST WAY - 25339
754476-25339
Brady B-401 Polystyrene Rectangle White Safety Awareness Sign - 10 in Width x 7 in Height - TEXT: THINK THE SAFE WAY IS THE BEST WAY - 25339 754476-25339
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady safety awareness sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This safety awareness sign is designed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This item is written in English with the following text: THINK THE SAFE WAY IS THE BEST WAY. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady safety awareness sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This safety awareness sign is designed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This item is written in English with the following text: THINK THE SAFE WAY IS THE BEST WAY. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-25339-ND 754476-25339
Product Name Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Safety Awareness Sign - 10 in Width x 7 in Height - TEXT: THINK THE SAFE WAY IS THE BEST WAY - 25339
Materials of Construction Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 4113166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pvc
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Symbols & Electrical Signs - 1768035-8 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details